EN
  • EN
  • DE

MAX1540AETJ+T

Part No MAX1540AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 5.5 V to 28 V
Frequency - Switching 170kHz to 620kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (5x5)
Win Source Part Number 021154-MAX1540AETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1540AETJ+T CAD Model

Description

Maxim Integrated MAX1540AETJ+T Voltage Regulator

The MAX1540AETJ+T is a high-efficiency, low-noise, synchronous step-down DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This voltage regulator is engineered to meet the demanding power requirements of portable electronic devices, delivering precise voltage regulation along with advanced power management features.

Encased in a compact, thermally efficient, 32-pin thin QFN package, the MAX1540AETJ+T offers a space-saving solution for applications where board real estate is at a premium. The device operates over a wide input voltage range from 2.6V to 5.5V, making it suitable for battery-powered equipment and other low-voltage applications. Its output voltage is programmable from 0.8V to 3.3V, allowing designers to tailor the output to the specific needs of their system.

One of the standout features of the MAX1540AETJ+T is its ability to provide high efficiency across a wide range of load conditions. This is achieved through its use of a synchronous rectification topology and an internal MOSFET switch, which reduces power losses and extends battery life in portable devices. The device also supports a high switching frequency of up to 2MHz, which enables the use of smaller, less expensive external components, such as inductors and capacitors, further minimizing the overall solution size.

The MAX1540AETJ+T incorporates a range of protective features to ensure the longevity and reliability of the end application. These include overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and connected components from potential damage due to abnormal operating conditions.

With its combination of high efficiency, low noise operation, and compact form factor, the MAX1540AETJ+T is an excellent choice for designers in need of a robust power solution for handheld devices, portable media players, wireless peripherals, and other space-constrained, battery-dependent electronics.

For further ease of integration, Maxim Integrated provides comprehensive datasheets, application notes, and design support for the MAX1540AETJ+T, ensuring a smooth design-in process and quick time-to-market for product developers.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6445 $62.0895
25+ $4.6316 $115.7900
39+ $4.4872 $175.0008
54+ $4.3428 $234.5112
69+ $4.1973 $289.6137
93+ $3.7630 $349.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess