EN
  • EN
  • DE

DELL M164C - BATTERY PERC 5/E 6/E

Part No DELL M164C - BATTERY PERC 5/E 6/E
Manufacturer Dell
Catalog Battery
Description BATTERY PERC 5/E 6/E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388500-DELL M164C - BATTERY PERC 5/E 6/E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M164C - BATTERY PERC 5/E 6/E CAD Model

Description

The DELL M164C battery is an essential component designed for the PERC 5/E and 6/E RAID controllers, which are integral parts of Dell's server storage environments. This battery ensures the continuity and reliability of data processing and storage by providing backup power to the controller's cache memory. In the event of a power failure or system interruption, the M164C battery allows for the safe storage of in-transit data, thereby preventing data loss and ensuring data integrity. Engineered specifically for compatibility with Dell's PERC 5/E and 6/E models, this battery is a testament to Dell's commitment to providing comprehensive solutions for data protection and server performance. Its advanced design emphasizes energy efficiency, long service life, and minimal maintenance. By securing data during unplanned power disruptions, the M164C battery plays a critical role in the overall resilience and reliability of server operations, making it an invaluable asset for businesses and IT professionals prioritizing data security and system uptime.

You May Also Be Interested in

Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Need more? Email Us
Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014
Dell
BATTERY PERC H710/H710P H810
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess