EN
  • EN
  • DE

EMC AX-SA-500 - EMC 500gb SATA HDD for AX100

Part No EMC AX-SA-500 - EMC 500gb SATA HDD for AX100
Manufacturer EMC
Catalog Hard Drives
Description EMC 500gb SATA HDD for AX100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399002-EMC AX-SA-500 - EMC 500gb SATA HDD for AX100
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC AX-SA-500 - EMC 500gb SATA HDD for AX100 CAD Model

Description

The EMC AX-SA-500 hard disk drive is specifically designed for use in the EMC AX100 storage array, providing a seamless and reliable storage solution for small and medium businesses. With a storage capacity of 500GB, it offers a substantial amount of space for storing essential data, including documents, applications, and media files. The drive utilizes a SATA interface, known for its widespread compatibility and solid performance, making it a versatile choice for a variety of storage needs. Operating at a speed of 7,200 RPM, the EMC AX-SA-500 delivers efficient read/write capabilities, ensuring quick access to data and smooth operation of applications. This speed, combined with the half-terabyte capacity, makes it well-suited to environments that require a balance between performance and storage volume without necessitating the cutting-edge speed of more expensive solutions. The 3.5-inch form factor of the EMC AX-SA-500 allows for easy installation in the EMC AX100 series, fitting perfectly into the storage array's architecture. This HDD is engineered for reliability, offering a durable storage option that can withstand the rigors of continuous operation in a business environment. It supports the overall performance and reliability of the EMC AX100 array, making it an essential component for businesses relying on this storage system. In summary, the EMC AX-SA-500 is an excellent choice for businesses that use the EMC AX100 storage system and are looking to expand their storage capacity or replace existing drives. It combines reliable performance with a significant storage capacity, providing a cost-effective solution for businesses' growing data storage needs.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess