EN
  • EN
  • DE

EMC HUSMM1680ASS200 - 800GB SSD 2.5 SAS 12G HUSMM1680ASS200

Part No EMC HUSMM1680ASS200 - 800GB SSD 2.5 SAS 12G HUSMM1680ASS200
Manufacturer EMC
Catalog Hard Drives
Description 800GB SSD 2.5 SAS 12G HUSMM1680ASS200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399186-EMC HUSMM1680ASS200 - 800GB SSD 2.5 SAS 12G HUSMM1680ASS200
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC HUSMM1680ASS200 - 800GB SSD 2.5 SAS 12G HUSMM1680ASS200 CAD Model

Description

The EMC HUSMM1680ASS200 is an enterprise-class 800GB Solid State Drive (SSD) that delivers exceptional performance and reliability for data-intensive applications. Designed with a 2.5-inch form factor and a 12G SAS interface, this SSD provides high-speed data transfer rates, making it an excellent choice for applications requiring rapid access to data, such as high-performance computing, real-time analytics, and database processing. The adoption of SSD technology ensures lower power consumption and reduced cooling requirements compared to traditional hard disk drives (HDDs), contributing to a lower total cost of ownership (TCO) and a greener data center. The drive's 800GB capacity offers ample storage for critical data, while its durability and reliability features ensure data integrity and continuous operation in 24/7 enterprise environments. With no moving parts, the risk of mechanical failure is significantly reduced, further enhancing the reliability of data storage and accessibility. The EMC HUSMM1680ASS200 SSD is specifically designed to meet the demands of EMC storage systems, offering seamless compatibility and integration with existing infrastructure, making it an ideal upgrade or expansion solution for businesses looking to improve their data storage and access capabilities.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess