EN
  • EN
  • DE

EMC MNNWJ - EMC PSU 500W DD140 DD160 DD620 DD630

Part No EMC MNNWJ - EMC PSU 500W DD140 DD160 DD620 DD630
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 500W DD140 DD160 DD620 DD630
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400433-EMC MNNWJ - EMC PSU 500W DD140 DD160 DD620 DD630
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC MNNWJ - EMC PSU 500W DD140 DD160 DD620 DD630 CAD Model

Description

The EMC MNNWJ is a robust 500W Power Supply Unit (PSU) tailored for EMC's DD series, including models DD140, DD160, DD620, and DD630. This PSU is meticulously designed to meet the specific power requirements of these Data Domain deduplication storage systems, ensuring optimized performance and reliability for data-intensive operations. Its 500-watt output efficiently supports the needs of the DD series, enabling secure and continuous data storage and backup solutions. The PSU incorporates cutting-edge technology to ensure operational efficiency, such as active power factor correction (PFC) and protection against over-current, over-voltage, and short circuits, enhancing the lifespan of both the PSU and connected devices. Its compact and durable design allows for seamless integration and easy maintenance, reducing downtime and enhancing system resilience. The EMC MNNWJ PSU is integral for enterprises that depend on the DD series for data deduplication, offering a reliable power solution that supports rigorous data processing needs.

You May Also Be Interested in

CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess