EN
  • EN
  • DE

EMC PSF1PXA15MWH - EMC cable 1.5M SFP 10GB TWINAXIL

Part No EMC PSF1PXA15MWH - EMC cable 1.5M SFP 10GB TWINAXIL
Manufacturer EMC
Catalog Cables
Description EMC cable 1.5M SFP 10GB TWINAXIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398379-EMC PSF1PXA15MWH - EMC cable 1.5M SFP 10GB TWINAXIL
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC PSF1PXA15MWH - EMC cable 1.5M SFP 10GB TWINAXIL CAD Model

Description

The EMC PSF1PXA15MWH is a high-speed Twinaxial cable designed for connecting networking equipment via the Small Form-factor Pluggable (SFP) interface with a 10 Gigabit Ethernet (10GbE) throughput. Measuring 1.5 meters in length, this cable is an excellent solution for short-range, direct-attach equipment connections, such as linking switches to routers or servers within the same rack or in close proximity. The use of Twinaxial (twin-ax) technology in this cable ensures minimal signal loss and electromagnetic interference, providing a reliable and high-quality physical medium for high-speed data transmission. This cable is specifically engineered to meet the rigorous performance requirements of data centers and enterprise-level networking, offering a cost-effective alternative to fiber optics for short distances. Its robust construction and compliance with industry standards ensure that it delivers superior performance and durability, making it a valuable asset for building efficient, high-performance network infrastructures.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess