EN
  • EN
  • DE

08FLH-RSM1-TB(LF)(SN)

Part No 08FLH-RSM1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758374-08FLH-RSM1-TB(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 08FLH-RSM1-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 08FLH-RSM1-TB(LF)(SN) is an 8-position, 1.25mm pitch, SMT (Surface Mount Technology) header connector designed for board-to-cable connections in compact electronic devices. The 'LF' denotes Lead-Free and 'SN' denotes Tin plating.

Applications:

  • Mobile Phones: Connects internal components and provides external interfaces.
  • Digital Cameras: Connects image sensors, displays, and other modules.
  • Laptop Computers: Used for internal connections and external ports.
  • Small Electronic Devices: Suitable for various compact electronic devices requiring reliable connections.

Features:

  • 8 Positions: Provides eight individual connection points.
  • 1.25mm Pitch: Compact pitch allows for high-density connections in small spaces.
  • SMT Mounting: Designed for surface mount assembly on PCBs.
  • Header Connector: Provides a connection point for mating connectors.
  • Lead-Free: RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection between boards and cables.
  • Easy Assembly: SMT mounting simplifies assembly process.
  • Environmentally Friendly: Lead-free construction complies with RoHS regulations.

Additional Details:

The 08FLH-RSM1-TB(LF)(SN) connector has a voltage rating of 50V AC/DC and a current rating of 1.0A per contact. The contact material is typically made of phosphor bronze with tin plating. The insulator material is usually made of high-temperature thermoplastic, allowing for reflow soldering. It is important to consult the datasheet for detailed mechanical and electrical specifications, as well as recommended soldering profiles. These connectors are commonly used in high-volume production environments where automated assembly processes are employed. The 1.25mm pitch and low profile are ideal for minimizing the overall size of electronic devices.

You May Also Be Interested in

Altera
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess