EN
  • EN
  • DE

P2231TFE2

Part No P2231TFE2
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265728-P2231TFE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2231TFE2 CAD Model

Description

The ENE P2231TFE2 is an embedded controller primarily used in laptops and other portable computing devices. It's designed to manage essential functions like power management, keyboard input, thermal control, and various input/output operations. Its integration aims to optimize system performance, improve power efficiency, and enhance the overall user experience.

Applications

  • Laptop Computers: Serves as the primary embedded controller for system management.
  • Notebooks: Handles keyboard input, power management, and fan control.
  • Portable Computing Devices: Integrates essential control functions in a compact form factor.

Features

  • Embedded Controller: A highly integrated solution for managing multiple system functions.
  • Power Management: Optimizes power consumption to extend battery life.
  • Keyboard Controller: Manages keyboard input and related functionalities.
  • Fan Control: Regulates fan speed to maintain optimal system temperature.
  • I/O Control: Handles input/output operations for various peripherals.

Benefits

  • Extended Battery Life: Optimizes power consumption for longer usage on battery power.
  • Improved System Stability: Ensures reliable system operation through efficient management.
  • Reduced Component Count: Integrates multiple functions into a single chip, simplifying the design.
  • Enhanced Thermal Management: Prevents overheating and maintains system performance under load.
  • Streamlined System Design: Simplifies the design process and reduces board space requirements.

Additional Details

The ENE P2231TFE2 plays a crucial role in optimizing power consumption in portable devices. Its advanced power management features allow the system to dynamically adjust CPU and GPU power based on the current workload, minimizing energy waste during periods of low activity. The keyboard controller functionality ensures precise and responsive keyboard input, enhancing user productivity. The fan control feature regulates fan speed based on temperature sensors, preventing overheating and maintaining optimal system performance.

The controller's design emphasizes low power consumption and efficient operation. It incorporates various power-saving techniques, such as sleep modes and dynamic voltage scaling. These features, coupled with its integrated functionality, make the ENE P2231TFE2 a valuable component for portable devices that prioritize battery life and stable performance.

Technical specifications typically include a low operating voltage (usually 3.3V), a wide operating temperature range, and support for standard communication interfaces such as I2C and SMBus. The device is generally packaged in a small, space-saving form factor to minimize board space utilization.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess