EN
  • EN
  • DE

MAX520BEWE

Part No MAX520BEWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 4 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882038-MAX520BEWE
Ultra Librarian 3D Model Ultra Librarian MAX520BEWE CAD Model

Description

Maxim Integrated MAX520BEWE: Precision Quad DAC

The MAX520BEWE is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precision voltage outputs in a wide range of applications. This compact and efficient DAC is housed in a 16-pin SOIC package, making it suitable for space-constrained applications without compromising on functionality.

One of the key features of the MAX520BEWE is its integrated precision output amplifiers, which provide a buffered voltage output capable of driving 5kΩ loads. This makes the device an excellent choice for applications requiring multiple DAC channels with independent voltage outputs, such as automated test equipment, data acquisition systems, and industrial control systems.

The MAX520BEWE operates from a single +5V supply, which simplifies the power supply design and reduces system complexity. Additionally, it boasts a low power consumption, with a typical quiescent current of just 210μA, making it ideal for battery-powered and portable devices where power efficiency is critical.

Communication with the MAX520BEWE is achieved via a simple 3-wire serial interface that is SPI™/QSPI™ and MICROWIRE™ compatible, allowing for easy integration into a variety of microcontroller-based systems. The device also features a double-buffered interface, which permits the simultaneous updating of all DACs, enhancing the flexibility and performance of the system.

For added convenience, the MAX520BEWE includes a software shutdown feature. When activated, this feature reduces the supply current to just 4μA, further conserving power for applications that require intermittent operation.

Overall, the Maxim Integrated MAX520BEWE is a versatile and reliable choice for designers looking to incorporate multiple DAC channels with high precision and low power consumption into their systems. Its ease of use, coupled with its robust feature set, ensures it can meet the demands of a wide array of applications that require accurate analog output control.

Key Specifications:

  • Quad 8-bit voltage output DAC
  • Single +5V supply operation
  • Buffered voltage output capable of driving 5kΩ loads
  • Low power consumption: 210μA operating current, 4μA in shutdown
  • 3-wire serial interface compatible with SPI™/QSPI™/MICROWIRE™
  • Double-buffered interface for simultaneous DAC updates
  • Software shutdown feature
  • 16-pin SOIC package

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4842 $62.9052
14+ $8.6024 $120.4336
21+ $8.3337 $175.0077
29+ $8.0648 $233.8792
38+ $7.7960 $296.2480
50+ $6.9895 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess