EN
  • EN
  • DE

EN25Q32C-104HIP

Part No EN25Q32C-104HIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822642-EN25Q32C-104HIP
Ultra Librarian 3D Model Ultra Librarian EN25Q32C-104HIP CAD Model

Description

The EN25Q32C-104HIP is a 32-Megabit (4 M x 8) Serial Flash memory device manufactured by Eon Silicon Solution, Inc. This memory is accessed through a Serial Peripheral Interface (SPI), which enhances design simplicity and reduces space and pin count. It is a common choice for storing firmware, configuration data, and other non-volatile data in a variety of electronic devices.

Applications:

  • BIOS Storage: Stores the BIOS (Basic Input/Output System) in PCs and other computer systems.
  • Firmware Storage: Used to store firmware in embedded systems, networking equipment, and consumer electronics.
  • Configuration Data: Stores configuration settings for various devices.
  • Data Logging: Can be used for data logging applications where small amounts of data need to be stored non-volatility.
  • Bootloaders: Stores the bootloader for microcontrollers and embedded processors.

Features:

  • 32-Megabit (4 M x 8) Capacity: Provides 32 Megabits (4MB) of storage.
  • SPI Interface: Uses a Serial Peripheral Interface for communication.
  • Single Power Supply: Operates from a single power supply voltage (typically 2.7V to 3.6V).
  • Page Program: Supports page programming for faster write operations.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Low Power Consumption: Designed for low power consumption in standby and active modes.

Benefits:

  • Space Saving: Small package size reduces board space requirements.
  • Simple Interface: SPI interface simplifies hardware and software design.
  • Cost-Effective: Offers a cost-effective solution for non-volatile storage.
  • Reliable Storage: Provides reliable storage for critical data.
  • Easy Firmware Updates: Enables easy firmware updates via the SPI interface.

Additional Details:

The EN25Q32C-104HIP Serial Flash memory from Eon Silicon Solution is a reliable and cost-effective solution for non-volatile storage needs. Its SPI interface makes it easy to integrate into a variety of embedded systems and other electronic devices. The 32-Megabit capacity provides sufficient storage for firmware, configuration data, and other important information. When using this memory, be sure to follow the manufacturer's guidelines for power supply voltage, timing, and programming/erase operations to ensure proper operation and longevity. The device also incorporates features like write protection to safeguard the stored data from accidental modification. Choosing this part offers a balance of capacity, ease of use, and reliability for various non-volatile storage applications. It's essential to consult the datasheet for detailed electrical characteristics and operating parameters before integrating this device into your design.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess