EN
  • EN
  • DE

EN29LV800BB-70TIP

Part No EN29LV800BB-70TIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 8 Megabit (1024K x 8-bit / 512K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1172027-EN29LV800BB-70TIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN29LV800BB-70TIP CAD Model

Description

The EN29LV800BB-70TIP is an 8-Megabit (1024K x 8/512K x 16) CMOS 3.0 Volt-only, Uniform Sector Flash Memory manufactured by Eon Silicon Solution. It's designed for systems requiring non-volatile storage for code or data, and features uniform sector architecture for efficient memory management.

Applications

  • Embedded Systems: Used for storing code and data in embedded microcontroller-based systems.
  • Industrial Control Systems: Storing configuration data and application code.
  • Networking Equipment: Used in routers and switches for storing firmware and boot code.
  • Consumer Electronics: Used in set-top boxes and other consumer devices for storing application code and data.
  • Automotive Systems: Used in some automotive applications for storing calibration data or firmware.

Features

  • 8-Megabit Capacity: Provides 8 megabits of non-volatile storage.
  • Uniform Sector Architecture: Simplifies memory management by using equal-sized sectors for erase operations.
  • 3.0 Volt-Only Operation: Operates from a single 3.0V power supply.
  • Fast Access Time: 70ns access time for quick data retrieval.
  • Top Boot Sector Configuration: Designed with a boot sector at the top of memory, facilitating system startup.

Benefits

  • Non-Volatile Storage: Maintains data even when power is removed.
  • Simplified Memory Management: Uniform sector architecture simplifies erase operations.
  • Low-Voltage Operation: Suitable for low-power applications.
  • Fast Data Access: Quick data retrieval improves system performance.
  • Easy System Booting: Top boot sector allows convenient and reliable system startup.

Additional Details

The EN29LV800BB-70TIP is typically available in a 48-pin TSOP package. Key specifications to consider are the access time, supply voltage range, and operating temperature range. Consult the manufacturer's datasheet for precise details on timing characteristics, electrical parameters, and package dimensions. This flash memory is programmed and erased electronically, providing flexibility and ease of use in various applications. Its uniform sector architecture is particularly advantageous for applications that require frequent updates or modifications to stored data. The device utilizes CMOS technology for low power consumption and high performance.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess