EN
  • EN
  • DE

SN74ABT16501

Part No SN74ABT16501
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253095-SN74ABT16501
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16501 CAD Model

Description

The SN74ABT16501 from Texas Instruments is a high-performance integrated circuit that serves as an 18-bit universal bus transceiver with 3-state outputs. This component is part of the ABT family, which stands for Advanced BiCMOS Technology, offering a perfect blend of speed and power consumption, making it ideal for interfacing with bus systems in high-speed computing and telecommunication applications.

Key Features

  • Wide Bus Compatibility: The SN74ABT16501 is designed to be compatible with multiple bus standards, including 18-bit universal buses, making it versatile for various system designs.
  • High-Speed Operation: With its advanced technology, this transceiver can handle fast data transfer rates, ensuring efficient communication between devices.
  • Low Power Dissipation: Despite its high-speed capabilities, the SN74ABT16501 maintains low power consumption, thus contributing to energy-efficient system designs.
  • 3-State Outputs: The transceiver features 3-state outputs that provide the option to place the outputs in a high-impedance state, thereby preventing bus contention.
  • Live Insertion and Extraction: This device supports live insertion and extraction, which means it can be added or removed from a system without needing to power down the system, enhancing serviceability and uptime.

Applications

The SN74ABT16501 is suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Network routers and switches
  • Server backplanes
  • Memory interface boards

Technical Specifications

  • Logic Family: ABT
  • Logic Type: Universal Bus Transceivers
  • Number of Bits per Element: 18
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SSOP

Overall, the SN74ABT16501 from Texas Instruments is a reliable and efficient solution for high-speed data transfer and bus management in complex electronic systems. Its advanced features and compatibility with various bus standards make it a key component in the design and development of modern digital applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4511 $53.4132
28+ $3.6522 $102.2616
43+ $3.5380 $152.1340
59+ $3.4239 $202.0101
76+ $3.3098 $251.5448
102+ $2.9674 $302.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess