Products specifications

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr EPC
Series eGaN®
Package Bulk
Type Power Management
Function Half H-Bridge Driver (External FET)
Embedded No
Utilized IC / Part EPC2106
Primary Attributes 100V, 3A Max Output GaNFET Capability
Supplied Contents Board(s)
Secondary Attributes GaNFET Driver Circuit Uses 7V ~ 12V
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 917-1111
Standard Package 1
Win Source Part Number 1130884-EPC9055
Ultra Librarian 3D Model Ultra Librarian EPC9055 CAD Model

Description

The EPC9055 is an evaluation and demonstration board designed for use with eGaN power management devices.

  • Function: Half H-bridge driver with external FET
  • Maximum Output Capability: 100V and 3A
  • Voltage: Supplied with GaNFET driver circuit that uses 7V to 12V
  • IC/Part Utilized: EPC2106

The EPC9055 is not embedded and utilizes the EPC2106 IC/part. It is available in bulk packaging and is unaffected by REACH.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Renesas Electronics America
EVAL BOARD 1 DAQ ON A STICK RTD / USB Interface Evaluation Board
Need more? Email Us
ECAD model for RTKA-SEMITECRTDEVZ
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADPDUCZ
Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Analog Devices Inc.
BOARD EVAL FOR AD9838 / AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD9838SDZ
Infineon Technologies
EVAL BOARD / 2EDL23N06PJ Gate Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for EVAL2EDL23N06PJTOBO1
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention