EN
  • EN
  • DE

B30144-D1039-Q922

Part No B30144-D1039-Q922
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818354-B30144-D1039-Q922
Ultra Librarian 3D Model Ultra Librarian B30144-D1039-Q922 CAD Model

Description

The EPCOS (TDK) B30144-D1039-Q922 is a Surface Acoustic Wave (SAW) filter. SAW filters are electronic components used to selectively filter out specific frequencies from a signal. They are commonly used in radio frequency (RF) applications for signal processing, particularly in communication systems. EPCOS, now part of TDK, is a well-known manufacturer of high-quality electronic components.

Applications

  • Mobile communication systems (e.g., cellular phones)
  • Wireless networking (e.g., Wi-Fi routers)
  • Remote control systems
  • Satellite communication
  • Television and radio receivers

Features

  • High selectivity: Provides precise filtering of target frequencies.
  • Low insertion loss: Minimizes signal attenuation.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Compact size: Enables integration into small devices.
  • Robust design: Ensures reliable performance in various environments.

Benefits

  • Improves signal quality by removing unwanted noise and interference.
  • Enhances communication range and reliability.
  • Reduces size and weight of electronic devices.
  • Simplifies manufacturing processes with SMT compatibility.
  • Ensures long-term performance and durability.

Additional Details

The B30144-D1039-Q922 SAW filter is designed to operate at a specific center frequency, providing optimal performance in its intended application. The filter's characteristics, such as bandwidth, insertion loss, and attenuation, are carefully engineered to meet the requirements of modern wireless communication systems. SAW filters utilize the piezoelectric effect to generate and detect acoustic waves on the surface of a crystal substrate. These waves are then used to selectively filter out unwanted frequencies. The filter's performance is highly dependent on the properties of the piezoelectric material and the design of the interdigital transducers (IDTs) that generate and detect the acoustic waves. The B30144-D1039-Q922 is designed for high-volume manufacturing and offers excellent reliability and stability. The filter is typically housed in a ceramic package for protection and to ensure consistent performance. It is crucial to handle SAW filters carefully during assembly to avoid damage to the delicate components. This SAW filter is an important component in any RF system requiring precise frequency filtering, and TDK/EPCOS products are known for their quality and consistency.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess