EN
  • EN
  • DE

B32924C3155K

Part No B32924C3155K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description Cap Film 1.5uF 760V PP 10% (31.5 X 14.5 X 24.5mm) Radial 27.5mm 105°C Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 µF
Mounting SMD (SMT)
Case / Package Radial
Depth 12.5 mm
Dielectric PP
Dielectric Material PP
Height - Seated (Max) 21.4884 mm
Lead Diameter 800 µm
Lead Free Yes
Lead Length 6 mm
Lead Pitch 27.5 mm
Length 31.496 mm
Maximum Operating Temperature 110 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 2
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8532250020
Termination Radial
Tolerance 10 %
Voltage Rating (AC) 305 V
Voltage Rating (DC) 305 V
Width 12.4968 mm
Win Source Part Number 1047461-B32924C3155K
Categories Film Capacitors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32924C3155K CAD Model

Description

The EPCOS (TDK) 1047461-B32924C3155K is a film capacitor that has a capacitance of 1.5 μF and a tolerance of 10 percent.

  • Capacitance: 1.5 μF
  • Tolerance: 10 percent
  • Dielectric Material: PP
  • Maximum Operating Temperature: 110°C
  • Packaging: Bulk
  • Termination: Radial
  • Mounting: SMD (SMT)
  • Case / Package: Radial
  • Number of Pins: 2
  • Lead Pitch: 27.5mm
  • Lead Length: 6mm
  • Lead Diameter: 800 μm
  • Width: 12.4968mm
  • Length: 31.496mm
  • Height - Seated (max): 21.4884mm
  • Depth: 12.5mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Min Operating Temperature: -40°C
  • Voltage Rating (AC) and Voltage Rating (DC): 305V
  • Schedule B: 8532250020
  • Alternative parts (cross-reference): PHE840MF7150KF13R06L2, B32674D6155K, R46KR415050M1K, B32674D4155K, B32674D1155K000, and R463R415050M1K
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0575 $58.1625
135+ $0.8678 $117.1530
210+ $0.8406 $176.5260
285+ $0.8136 $231.8760
370+ $0.7865 $291.0050
495+ $0.7050 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,796 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess