EN
  • EN
  • DE

B39431R880H210

Part No B39431R880H210
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150704-B39431R880H210
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39431R880H210 CAD Model

Description

The B39431R880H210 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are essential components in radio frequency (RF) systems, used for precise filtering of signals, ensuring efficient and clear communication. This particular filter is designed for specific frequencies, making it suitable for various wireless applications.

Applications

  • Mobile Communication: Used in mobile phones and other mobile devices to filter specific frequency bands, enhancing signal quality and reducing interference.
  • Wireless Base Stations: Integrated into base stations to improve signal clarity and capacity by filtering out unwanted signals.
  • Television Broadcasting: Employed in television receivers to filter signals, ensuring high-quality image and sound reception.
  • Remote Control Systems: Utilized in remote control devices to filter signals and ensure reliable communication between the remote and the controlled device.
  • Automotive Telematics: Found in vehicle communication systems for precise signal filtering in applications such as keyless entry and navigation systems.

Features

  • High Selectivity: Provides sharp attenuation of unwanted signals, ensuring only the desired frequencies pass through.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and improving overall system performance.
  • Compact Size: Small form factor allows for integration into compact electronic devices.
  • Surface Mount Device (SMD): Designed for easy and efficient surface mount assembly.
  • Stable Performance: Offers consistent and reliable performance over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out noise and interference.
  • Increased System Reliability: Ensures consistent and reliable performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Simplified Design: Facilitates easier and more efficient design of RF systems.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering RF signals in a variety of applications.

Additional Details

The B39431R880H210 SAW filter is designed to meet the rigorous requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in demanding environments. The compact size and surface mount design make it easy to integrate into a wide range of electronic devices. For detailed technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation characteristics, please refer to the product datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess