EN
  • EN
  • DE

B39941-B9301-G110

Part No B39941-B9301-G110
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components Low-Loss Dual Band Filter for Mobile Communication 881,5 / 942,5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD.
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752143-B39941-B9301-G110
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39941-B9301-G110 CAD Model

Description

The B39941-B9301-G110 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are crucial in radio frequency (RF) systems, providing precise signal filtering to ensure efficient and clear communication. They selectively allow desired frequencies to pass through while attenuating unwanted signals.

Applications

  • Mobile Communication Devices: Used in smartphones and tablets to filter specific frequency bands, enhancing signal clarity and reducing interference.
  • Wireless Base Stations: Integrated into base stations to improve signal quality and capacity by filtering out unwanted signals.
  • Television Broadcasting Equipment: Employed in television receivers to filter signals, ensuring high-quality image and sound reception.
  • Remote Control Systems: Utilized in remote control devices to filter signals and ensure reliable communication between the remote and the controlled device.
  • Automotive Telematics Systems: Incorporated in vehicle communication systems for precise signal filtering in applications like keyless entry and navigation systems.

Features

  • High Selectivity: Provides sharp attenuation of unwanted signals, ensuring that only the desired frequencies pass through.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and improving overall system performance.
  • Compact Size: Small form factor allows for integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Stable Performance: Offers consistent and reliable performance over a wide range of operating conditions.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out noise and interference.
  • Increased System Reliability: Ensures consistent and reliable performance of wireless communication systems.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Simplified Design: Facilitates easier and more efficient design of RF systems.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering RF signals in a variety of applications.

Additional Details

The B39941-B9301-G110 SAW filter is designed to meet the stringent requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in demanding environments. The compact size and surface mount design make it easy to integrate into a wide range of electronic devices. For specific technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation, refer to the product datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,826 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess