EN
  • EN
  • DE

B59115P1080A062

Part No B59115P1080A062
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 80V 40MA 3225 / Ceramic PTC Resettable Fuse 80V 40 mA Ih Surface Mount 3225 (8063 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr EPCOS - TDK Electronics
Series Automotive, AEC-Q200, B59115
Package Tape & Reel
Type Ceramic
Voltage - Max 80V
Current - Max 700 mA
Current - Hold (Ih) (Max) 40 mA
Current - Trip (It) 85 mA
Resistance - 25°C (Typ) 55 Ohms
Temperature Range - Operating -40°C ~ 60°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 3225 (8063 Metric)
Dimension 0.315" L x 0.248" W (8.00mm x 6.30mm)
Thickness (Max) 0.150" (3.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 495-2419-6,B59115P1080A62Z15,495-2419-2,B59115P1080A62,B59115P1080A 62,495-2419-1
Standard Package 1,000
Win Source Part Number 1047835-B59115P1080A062
Ultra Librarian 3D Model Ultra Librarian B59115P1080A062 CAD Model

Description

The B59115P1080A062 is a ceramic PTC resettable fuse designed for circuit protection. It is manufactured by EPCOS - TDK Electronics.

  • Voltage - Max: 80V
  • Current - Max: 700 mA
  • Current - Hold (Ih) (Max): 40 mA
  • Current - Trip (It): 85 mA
  • Package Type: tape & reel
  • Mounting: SMD (SMT)
  • Thickness (Max): 0.150" (3.80mm)
  • Resistance - 25°C (Typ): 55 Ohms
  • Package: 3225 (8063 Metric)
  • Operating Temperature Range: -40°C ~ 60°C
  • Status: obsolete
  • ECCN: EAR99

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess