EN
  • EN
  • DE

B66375G0000X187

Part No B66375G0000X187
Manufacturer EPCOS (TDK)
Catalog Ferrite Cores
Description FERRITE CORE E N87 1PC / Uncoated N87 Ferrite Core E Type 3.150" (80.00mm) Length 0.795" (20.20mm) Width Diameter 1.516" (38.50mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr EPCOS - TDK Electronics
Series E80/38/20
Package Box
Core Type E
Supplier Device Package E 80 x 38 x 20
Material N87
Gap Ungapped
Finish Uncoated
Height 1.516" (38.50mm)
Length 3.150" (80.00mm)
Width 0.795" (20.20mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9630
Other Names 495-5493,B66375GX187-ND,B66375G X187,B66375GX187
Standard Package 40
Win Source Part Number 1006177-B66375G0000X187
Ultra Librarian 3D Model Ultra Librarian B66375G0000X187 CAD Model

Description

The B66375G0000X187 is a ferrite core manufactured by EPCOS (TDK). Ferrite cores are crucial components in various electronic applications, primarily serving to enhance the efficiency and performance of inductive components such as transformers and inductors.

Applications

  • Switch-mode power supplies (SMPS): Used to improve the efficiency and reduce electromagnetic interference (EMI) in power supplies.
  • Transformers: Used in high-frequency transformers for power conversion and isolation.
  • Inductors: Employed in inductors for energy storage and filtering purposes.
  • EMI suppression: Used in common mode chokes and other EMI filters to reduce noise and interference in electronic circuits.
  • Wireless charging systems: Incorporated in the resonant circuits of wireless charging pads and receivers.

Features

  • High permeability: Provides a high inductance value with fewer turns of wire, reducing copper losses.
  • Low core losses: Minimizes energy dissipation as heat, improving the overall efficiency of the circuit.
  • High saturation flux density: Allows for high power handling capability without significant performance degradation.
  • Compact size: Enables the miniaturization of electronic devices.
  • Excellent frequency characteristics: Maintains stable performance over a wide range of frequencies.

Benefits

  • Improved efficiency: Reduces energy consumption and heat generation in electronic devices.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring reliable operation of electronic equipment.
  • Enhanced power handling: Allows for the design of high-power density converters and inverters.
  • Compact design: Enables the development of smaller and lighter electronic devices.
  • Stable performance: Ensures consistent operation over a wide range of operating conditions.

Additional Details

The specific material composition of the B66375G0000X187 is optimized for high-frequency applications. The geometry and dimensions of the core are designed to provide optimal magnetic flux distribution and minimize core losses. It is typically used with appropriate winding techniques and insulation to create efficient and reliable inductive components. For detailed technical specifications, refer to the EPCOS (TDK) datasheet.

You May Also Be Interested in

EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.205" (30.60mm) Length 0.386" (9.80mm) Width Diameter 0.630" (16.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.724" (43.80mm) Length 0.598" (15.20mm) Width Diameter 0.886" (22.50mm) Height
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE TOROID 78
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 78 SET
Need more? Email Us
TDK Corporation
B66364A2000X TDK Ferrite Cores & Accessories CLM-ETD39 datasheet, inventory, & pricing.
Lowest to $0.5239
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.260" (32.00mm) Length 0.374" (9.50mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.417" (36.00mm) Length 0.453" (11.50mm) Width Diameter 0.709" (18.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 0.630" (16.00mm) Length 0.185" (4.70mm) Width Diameter 0.323" (8.20mm) Height
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess