The B72205S301K101 is a varistor from EPCOS (TDK), designed for transient voltage suppression (TVS). Varistors are voltage-dependent resistors that exhibit a high resistance at normal operating voltages but significantly decrease their resistance when subjected to high-voltage transients. This allows them to shunt the transient current away from sensitive components, protecting them from damage.
Applications:
- Surge protection in power supplies
- Overvoltage protection in consumer electronics
- Transient voltage suppression in industrial equipment
- Protection of electronic circuits from lightning strikes
- Automotive electronics
- Telecom equipment
Features:
- High surge current capability
- Fast response time
- Wide operating voltage range
- Lead-free terminations
- UL and VDE approvals (typically)
- Compact size
Benefits:
- Provides effective protection against voltage surges and transients.
- Helps to prevent damage to sensitive electronic components.
- Increases the reliability and lifespan of electronic equipment.
- Complies with industry safety standards.
- Small size enables use in space-constrained applications.
Technical Specifications:
The B72205S301K101 is a leaded disk varistor. The '301' in the part number indicates a voltage rating of 300V. The 'K' indicates a tolerance of ±10%. Exact specifications, such as maximum surge current, clamping voltage, and energy absorption capability, can vary. It is essential to consult the official EPCOS (TDK) datasheet for the B72205S301K101 to obtain precise electrical characteristics, thermal properties, and application guidelines. These varistors are typically designed for operation across a wide temperature range (e.g., -40°C to +85°C) and are available with various lead configurations. The S likely refers to the series or type of varistor within the EPCOS product line.