The B72520V40M62 is a leaded varistor manufactured by EPCOS (TDK) primarily utilized for overvoltage protection. These varistors are designed to safeguard electronic circuits from voltage surges caused by lightning strikes, inductive load switching, electrostatic discharge (ESD), and other transient events.
Applications
- Protection of power supplies from overvoltage transients
- Surge protection in telecommunication equipment
- Voltage spike suppression in industrial control systems
- Transient voltage protection for consumer electronics
- Overvoltage protection for LED lighting systems
Features
- High surge current withstanding capability: Designed to endure substantial surge currents, guaranteeing reliable protection during transient voltage events.
- Wide operating voltage range: Suitable for circuits operating within a broad voltage spectrum.
- Leaded Construction: Simplifies mounting and connection to printed circuit boards (PCBs).
- RoHS compliant: Adheres to the Restriction of Hazardous Substances Directive, confirming environmental friendliness.
- UL recognized: Certified by Underwriters Laboratories (UL) for safety and performance.
Benefits
- Enhances reliability of electronic equipment: Prevents damage to vulnerable electronic components resulting from voltage surges.
- Extends the lifespan of products: Minimizes the likelihood of component failure, thereby prolonging the operational life of protected equipment.
- Improves overall safety: Diminishes the risk of electrical hazards linked to overvoltage conditions.
- Provides cost-effective surge protection: Delivers a dependable and economical solution for safeguarding equipment against surges.
- Simplifies installation process: Leaded construction makes installation and integration into existing circuits straightforward.
Additional Details
The B72520V40M62 varistor's key specifications include a maximum surge current rating (Imax), which indicates its capacity to absorb significant energy from transient events. The clamping voltage (Vc) limits the voltage across the protected circuit, preventing damage to sensitive components. The energy handling capability (Wmax) is a critical parameter for selecting the appropriate varistor for an application. Refer to the EPCOS (TDK) datasheet for specific values related to these parameters. The coating material generally is epoxy resin and conforms to UL 94 V-0 standards. Its storage temperature ranges from -40 °C to +125 °C.