EN
  • EN
  • DE

B82422A1332K

Part No B82422A1332K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818656-B82422A1332K
Ultra Librarian 3D Model Ultra Librarian B82422A1332K CAD Model

Description

The EPCOS (TDK) B82422A1332K is a series of fixed inductors designed for a variety of applications, particularly in power electronics and telecommunications. These inductors are known for their high current handling capability, low DC resistance, and robust construction. They are suitable for use in demanding environments where reliability and performance are critical.

Applications:

  • Power supplies
  • DC-DC converters
  • RF chokes
  • Filtering circuits
  • Telecommunications equipment

Features:

  • High current capability
  • Low DC resistance
  • Ferrite core material
  • Shielded construction (optional)
  • RoHS compliant

Benefits:

  • Improved power efficiency
  • Reduced voltage drop
  • Minimized EMI (Electromagnetic Interference)
  • Stable performance over temperature
  • Long-term reliability

Additional Details:

The B82422A1332K inductor typically features a ferrite core, which contributes to its high efficiency and stable inductance value. Some variants may include a shielded construction, further reducing electromagnetic interference. The low DC resistance minimizes power losses, improving overall circuit efficiency. These inductors are also RoHS compliant, ensuring environmental responsibility.

Technical Specifications: Key parameters for the B82422A1332K include inductance value (measured in μH), saturation current (Isat, measured in Amps), DC resistance (DCR, measured in Ohms), and self-resonant frequency (SRF, measured in MHz). It is essential to consult the datasheet for the specific model to ensure proper selection and application. Voltage ratings and operating temperature ranges are also important considerations. Packaging options may vary depending on the specific requirements.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2942 $52.7072
37+ $2.7030 $100.0110
58+ $2.6185 $151.8730
79+ $2.5340 $200.1860
103+ $2.4496 $252.3088
137+ $2.1962 $300.8794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess