EN
  • EN
  • DE

B82442A1224K

Part No B82442A1224K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Ind General Purpose Chip Wirewound 220uH 10% 796KHz 20Q-Factor Ferrite 170mA 2220 Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2220
Case Code (Imperial) 2220
Case / Package 5750
Core Material Ferrite
Current Rating 170 mA
DC Current 170 mA
DC Resistance (DCR) 2.72 Ω
Depth 5.3 mm
Height 5 mm
Inductance 220 µH
Inductance Tolerance 10 %
Lead Free Yes
Length 5.6 mm
Max DC Current 170 mA
Maximum Operating Temperature 150 °C
Military Standard Not
Mount Surface Mount
Number of Pins 2
Q Factor 20
Radiation Hardening No
REACH SVHC No SVHC
Resistance 2.72 Ω
RoHS Compliant
Schedule B 8504500000
Self Resonant Frequency 3.9 MHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 796 kHz
Tolerance 10 %
Weight 480.014126 mg
Width 5.0038 mm
Win Source Part Number 1047958-B82442A1224K
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82442A1224K CAD Model

Description

The EPCOS (TDK) B82442A1224K is a surface mount fixed inductor designed for use in electronic circuits.

  • Inductance: 220 µH
  • DC Resistance: 2.72 Ω
  • Current Rating: 170 mA
  • Core Material: Ferrite
  • Tolerance: 10%
  • Test Frequency: 796 kHz
  • Self-Resonant Frequency: 3.9 MHz
  • Shielding: Unshielded
  • Height: 5 mm
  • Length: 5.6 mm
  • Width: 5.0038 mm
  • Case/Package: 5750 or 2220
  • Supply: Digi-Reel
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Temperature: 150 °C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess