EN
  • EN
  • DE

B88069X1493S102

Part No B88069X1493S102
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 3600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992090-B88069X1493S102
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B88069X1493S102 CAD Model

Description

The B88069X1493S102 is a surge arrester from EPCOS (TDK), designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power grid disturbances, or electrostatic discharge. Surge arresters divert excess voltage away from protected components, preventing damage and ensuring reliable operation.

Applications

  • Telecommunications equipment: Protects telephone lines, modems, and other telecom devices from lightning surges.
  • Power supplies: Safeguards power supplies and connected equipment from overvoltage conditions.
  • Industrial control systems: Protects sensitive control circuits and instrumentation in industrial environments.
  • Consumer electronics: Used in TVs, audio equipment, and other consumer devices to prevent damage from surges.
  • Renewable energy systems: Protects solar panels, inverters, and other components in renewable energy installations.

Features

  • Gas discharge tube (GDT): Utilizes a gas discharge tube to provide a high-impedance path under normal conditions and a low-impedance path during surge events.
  • High surge current capability: Designed to withstand high surge currents without failure.
  • Low capacitance: Exhibits low capacitance to minimize signal distortion in high-frequency applications.
  • Fast response time: Responds quickly to surge events to provide effective protection.
  • Compact size: Available in a compact package for easy integration into electronic circuits.

Benefits

  • Equipment protection: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Improved reliability: Enhances the reliability and lifespan of protected equipment.
  • Reduced downtime: Minimizes downtime due to surge-related failures.
  • Compliance with safety standards: Helps to meet safety standards and regulations related to surge protection.
  • Cost-effective solution: Provides a cost-effective solution for protecting electronic equipment from surges.

Additional Details

The B88069X1493S102 is typically characterized by its DC spark-over voltage, impulse spark-over voltage, surge current capability, and capacitance. The specific values can be found in the EPCOS (TDK) datasheet. Proper grounding and connection techniques are crucial for effective surge protection. Surge arresters should be selected based on the expected surge levels and the sensitivity of the protected equipment. They may require periodic replacement depending on the frequency and severity of surge events.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess