EN
  • EN
  • DE

S364/1/M

Part No S364/1/M
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 306702-S364/1/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S364/1/M CAD Model

Description

The S364/1/M is a surge arrester from EPCOS (TDK), designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes or other transient events. This surge arrester is commonly used in telecommunications equipment, power supplies, and other applications where reliable protection against overvoltage is required.

Applications:

  • Telecommunications equipment: Protecting telephone lines, modems, and other communication devices from lightning-induced surges.
  • Power supplies: Preventing damage to power supply circuits caused by voltage spikes on the mains.
  • Industrial control systems: Shielding sensitive control equipment from voltage surges that can disrupt operations.
  • Medical equipment: Protecting critical medical devices from power surges to ensure patient safety and data integrity.
  • Renewable energy systems: Protecting solar inverters and other components from lightning strikes and grid disturbances.

Features:

  • High surge current capability: Able to withstand large surge currents without failing, providing robust protection against overvoltage events.
  • Low clamping voltage: Limits the voltage across the protected equipment to a safe level, preventing damage from overvoltage.
  • Fast response time: Quickly responds to surge events, minimizing the duration of the overvoltage stress on the protected equipment.
  • Compact size: Allows for easy integration into a variety of electronic devices and systems.
  • RoHS compliant: Complies with environmental regulations, ensuring that the device does not contain hazardous substances.

Benefits:

  • Improved equipment reliability: Protecting electronic equipment from voltage surges significantly reduces the risk of damage and failure.
  • Reduced downtime: By preventing surge-related damage, the S364/1/M helps minimize downtime and maintenance costs.
  • Enhanced safety: Protecting equipment from overvoltage events improves the safety of users and operators.
  • Compliance with safety standards: Using surge arresters helps ensure compliance with relevant safety standards and regulations.
  • Cost-effective protection: Surge arresters provide a cost-effective way to protect valuable electronic equipment from damage.

In summary, the S364/1/M surge arrester from EPCOS (TDK) is a reliable and effective solution for protecting sensitive electronic equipment from voltage surges. Its high surge current capability, low clamping voltage, and fast response time make it an ideal choice for telecommunications equipment, power supplies, industrial control systems, and other applications where reliable protection against overvoltage is required. It is designed to improve equipment reliability, reduce downtime, enhance safety, ensure compliance with safety standards, and provide cost-effective protection.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2804 $57.8412
8+ $15.8200 $126.5600
12+ $15.3257 $183.9084
16+ $14.8314 $237.3024
21+ $14.3370 $301.0770
27+ $12.8540 $347.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess