EN
  • EN
  • DE

SFR836BY002

Part No SFR836BY002
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837182-SFR836BY002
Ultra Librarian 3D Model Ultra Librarian SFR836BY002 CAD Model

Description

The SFR836BY002 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed to operate at a center frequency of 836 MHz, making it suitable for various communication systems and wireless devices.

Applications

  • Mobile communication systems (cellular networks)
  • Wireless base stations
  • RF transceivers
  • Telecommunication equipment
  • Signal processing applications

Features

  • Center frequency: 836 MHz
  • Surface Mount Device (SMD) package
  • Low insertion loss
  • High attenuation in stopband
  • Compact size
  • Excellent temperature stability
  • High reliability

Benefits

  • Improved signal quality in RF systems: The filter effectively removes unwanted signals and noise, resulting in a cleaner and more reliable signal.
  • Enhanced receiver sensitivity: The low insertion loss of the filter ensures minimal signal attenuation, maximizing receiver sensitivity.
  • Reduced interference: The high attenuation in the stopband prevents unwanted signals from interfering with the desired signal.
  • Smaller and lighter devices: The compact size of the SMD package allows for smaller and lighter electronic devices.
  • Stable performance over temperature: The excellent temperature stability ensures consistent performance over a wide range of operating temperatures.
  • Long-term reliability: The high reliability of the filter ensures long-term performance and reduces the risk of failure.

Additional Details

SAW filters utilize the piezoelectric effect to convert electrical signals into mechanical waves on the surface of a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals at the output. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the surface of the substrate.

The SFR836BY002 is designed to meet the stringent requirements of modern wireless communication systems. Its robust design and excellent performance make it a reliable choice for a wide range of RF applications. It is typically used in the front-end of receivers to filter out unwanted signals and improve the overall performance of the system. The specific insertion loss, attenuation, and bandwidth characteristics can be found in the official EPCOS (TDK) datasheet for this part.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess