EN
  • EN
  • DE

SG-3040LC32.768K

Part No SG-3040LC32.768K
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837246-SG-3040LC32.768K
Ultra Librarian 3D Model Ultra Librarian SG-3040LC32.768K CAD Model

Description

The EPCOS (TDK) SG-3040LC32.768K is a crystal oscillator designed for real-time clock (RTC) applications and other timing-critical circuits. Providing a stable and accurate 32.768kHz frequency signal, this oscillator is commonly used in electronic devices to maintain precise time and date information. Its key attributes include a compact design, minimal power consumption, and exceptional stability, making it well-suited for portable and battery-operated devices.

Applications:

  • Real-Time Clocks (RTC): Essential for maintaining accurate timekeeping in RTC circuits.
  • Consumer Electronics: Used in a variety of consumer electronics, including watches, clocks, and timers.
  • Microcontrollers: Provides precise timing and synchronization in microcontroller systems.
  • Industrial Control Systems: Offers reliable timing and control in industrial environments.
  • Portable Devices: Well-suited for use in smartphones, tablets, and wearable devices.

Features:

  • 32.768kHz Frequency: Offers a stable and accurate 32.768kHz signal.
  • Compact Size: The small form factor ensures easy integration into compact electronic designs.
  • Low Power Consumption: Optimized for battery-powered applications to extend battery life.
  • High Stability: Provides excellent frequency stability across a wide range of temperatures.
  • Surface Mount Technology (SMT): Simplifies surface mount assembly processes.

Benefits:

  • Accurate Timekeeping: Ensures highly accurate and reliable time tracking in electronic devices.
  • Extended Battery Life: Low power consumption allows for longer operational periods in battery-operated devices.
  • Simplified Integration: Small size and SMT design facilitate easier integration into various circuit designs.
  • Consistent Performance: High frequency stability ensures consistent and dependable performance over time and varying temperatures.
  • Versatile Usage: Ideal for a wide array of RTC and timing-sensitive applications.

The SG-3040LC oscillator is engineered to operate within a defined voltage range and is encased in a ceramic package, which protects the crystal element from environmental factors. Its frequency stability is typically specified in parts per million (ppm), which indicates the oscillator's accuracy across a spectrum of temperatures. The oscillator is designed to be lead-free and compliant with RoHS standards, ensuring minimal environmental impact. As a critical component in any device requiring precise and dependable timekeeping, it provides a stable and consistent frequency reference. It is also designed to resist shock and vibration, ensuring reliable performance even under harsh operating conditions. Its applications span across diverse sectors, making it a versatile choice for modern electronic designs.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.8034 $86.4102
5+ $23.6336 $118.1680
8+ $22.8956 $183.1648
11+ $22.1564 $243.7204
14+ $21.4183 $299.8562
19+ $19.2019 $364.8361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess