EN
  • EN
  • DE

SIOV-Q20K275

Part No SIOV-Q20K275
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Description Leaded Varistors EnergetiQ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 323963-SIOV-Q20K275
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIOV-Q20K275 CAD Model

Description

The SIOV-Q20K275 is a radial leaded varistor manufactured by EPCOS (TDK). It is designed to provide overvoltage protection for electronic equipment against transient surges, such as those caused by lightning, power line disturbances, and switching operations. This varistor offers a reliable and cost-effective solution for protecting sensitive electronic components.

Applications

  • Power supplies
  • Industrial controls
  • Consumer electronics
  • Surge protection devices
  • Lighting systems

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized
  • Radial leaded package for easy PCB mounting

Benefits

  • Robust overvoltage protection: Effectively protects electronic components from damage caused by transient surges.
  • Enhanced system reliability: Improves the overall reliability and lifespan of electronic devices and systems.
  • Simple integration: Radial leaded package allows for easy and convenient mounting on printed circuit boards.
  • Compliance with industry standards: Meets relevant safety and environmental standards, ensuring compliance with regulatory requirements.
  • Cost-effective solution: Provides a cost-effective solution for overvoltage protection in various applications.

The SIOV-Q20K275 varistor is constructed from a zinc oxide (ZnO) ceramic material. Its resistance is high under normal operating conditions, but when a transient overvoltage occurs, the resistance rapidly decreases, diverting the surge current away from sensitive components. After the surge subsides, the varistor returns to its high-resistance state.

Technical Specifications:

  • Maximum continuous voltage (AC): 275 V
  • Maximum continuous voltage (DC): 350 V
  • Surge current (8/20 µs): 6000 A
  • Clamping voltage @ 5A: 680 V
  • Varistor voltage: 430 V
  • Operating temperature range: -40 °C to +85 °C
  • Disc diameter: 20mm

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess