EN
  • EN
  • DE

S1D13713B00B100

Part No S1D13713B00B100
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 741408-S1D13713B00B100
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S1D13713B00B100 CAD Model

Description

The S1D13713B00B100 is a display controller manufactured by Epson. It is designed to interface with various display panels and provide functionalities like timing generation, data formatting, and display control signals. This display controller is often utilized in applications requiring efficient management of display interfaces.

Applications:

  • Embedded systems with display interfaces
  • Industrial control panels
  • Automotive displays
  • Consumer electronics devices with LCD or TFT displays
  • Medical equipment displays

Features:

  • Supports various display resolutions and timings
  • Integrated display memory controller
  • Flexible display interface options
  • Power management features for energy efficiency
  • Gamma correction and color management capabilities

Benefits:

  • Simplified display integration in embedded systems
  • Reduced system BOM cost due to integrated features
  • Improved display quality through color management
  • Lower power consumption for portable applications
  • Enhanced system performance with efficient display control

The S1D13713B00B100 display controller is a versatile solution for managing display interfaces in a wide range of applications. Its integrated features and flexible interface options simplify the design process and reduce system costs. With its power management capabilities, it is suitable for battery-powered devices as well. The controller supports various display resolutions and timings, making it compatible with different types of LCD and TFT panels. Further, its advanced color management features ensure high-quality display output. This Epson display controller is commonly used in embedded systems, industrial control panels, automotive displays, and consumer electronics devices where efficient and reliable display management is crucial.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0178 $68.0712
9+ $13.9640 $125.6760
13+ $13.5274 $175.8562
18+ $13.0908 $235.6344
23+ $12.6542 $291.0466
31+ $11.3456 $351.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess