EN
  • EN
  • DE
  • IT

SG-615PH

Part No SG-615PH
Manufacturer Epson Company
Description SOJ HIGH-FREQUENCY CRYSTAL OSCILLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Epson Company
Win Source Part Number 1248406-SG-615PH
Manufacturer Homepage www.epsondevice.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615PH CAD Model

Description

The SG-615PH is a crystal oscillator manufactured by Epson Company. Crystal oscillators are electronic circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. They are used to provide a stable clock signal for a wide variety of electronic devices.

Applications:

  • Microcontrollers
  • Microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment
  • Audio and video equipment

Features:

  • High frequency stability
  • Low jitter
  • Low power consumption
  • Small size
  • Wide operating temperature range

Benefits:

  • Provides a stable and accurate clock signal for reliable system operation
  • Minimizes timing errors and improves data integrity
  • Reduces power consumption, extending battery life in portable devices
  • Enables compact designs
  • Ensures reliable performance in harsh environments

Additional Details:

The SG-615PH typically comes in a small surface-mount package. Key specifications for a crystal oscillator include its output frequency, frequency stability (measured in parts per million or PPM), operating voltage, and operating temperature range. Epson provides a detailed datasheet specifying these parameters. The frequency stability of the SG-615PH is a crucial factor in determining its suitability for various applications. Lower PPM values indicate higher stability. The oscillator's low jitter characteristic is essential for applications that require precise timing, such as high-speed data communication. It is commonly used as a clock source for various digital circuits and systems. The exact package size and pinout details are available in the official Epson datasheet for the SG-615PH.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6165 $60.0145
31+ $3.7879 $117.4249
48+ $3.6696 $176.1408
66+ $3.5512 $234.3792
85+ $3.4328 $291.7880
113+ $3.0776 $347.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess