The SG-8002CA-11.059M-PHC is a CMOS based SMD crystal oscillator from Epson. This oscillator is a compact and reliable timing solution suitable for a variety of electronic applications. It provides a stable clock signal with a frequency of 11.059 MHz.
Applications
- Microcontrollers
- Communication devices
- Industrial control systems
- Consumer electronics
- Clock and timing circuits
Features
- Frequency: 11.059 MHz
- Output: CMOS
- Supply Voltage: Typically 1.8V to 3.3V (consult datasheet for specific range)
- Frequency Stability: ±50 ppm (parts per million) or better
- Operating Temperature: -40°C to +85°C (industrial temperature range)
- Package: SMD (Surface Mount Device)
- Low current consumption
Benefits
- Stable and accurate clock signal for reliable system operation.
- Wide operating temperature range allows for use in harsh environments.
- Small SMD package saves board space.
- Low power consumption extends battery life in portable devices.
- CMOS output ensures compatibility with a wide range of digital circuits.
Additional Details
The SG-8002CA series oscillators are known for their robust design and consistent performance. The CMOS output provides a clean and reliable signal, minimizing jitter and ensuring accurate timing. The device's compact size makes it suitable for space-constrained applications. Its industrial temperature range enables use in demanding environments. Consult the manufacturer's datasheet for detailed specifications, including voltage requirements, timing characteristics, and reflow soldering profiles.