EN
  • EN
  • DE

SG5032CCN 16.000000M-HJGA3

Part No SG5032CCN 16.000000M-HJGA3
Manufacturer Epson Company
Catalog Oscillators
Description XTAL OSC XO 16.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 41 Weeks
Features XO (Standard) CMOS Oscillator 4.5V ~ 5.5V Enable/Disable 6-SMD, No Lead
Manufacturer Epson Company
Series SG5032CCN
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number X1G004471000612, SER4363DKR, SG5032CCN 16.000000M-HJGA3-ND, SER4363CT, 833530, SER4363TR, SG5032CCN16.000000M-HJGA3
Quantity per package 250
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890932-SG5032CCN 16.000000M-HJGA3
Ultra Librarian 3D Model Ultra Librarian SG5032CCN 16.000000M-HJGA3 CAD Model

Description

The Epson SG5032CCN 16.000000M-HJGA3 is a miniature crystal oscillator designed for applications requiring precise and stable timing signals. This SMD (Surface Mount Device) oscillator provides a reliable clock source in a compact form factor. Its frequency stability and low jitter make it suitable for a variety of electronic devices.

Applications:

  • Real-time clocks (RTC)
  • Microcontroller clock sources
  • Wireless communication devices
  • Portable electronics
  • Industrial control systems

Features:

  • Frequency: 16.000000 MHz
  • Compact size: 5.0 x 3.2 mm SMD package
  • High frequency stability: Maintains accurate frequency over a wide temperature range.
  • Low jitter: Ensures clean and stable clock signals.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Precise timing: Provides accurate clock signals for reliable system operation.
  • Small footprint: Saves board space in compact electronic devices.
  • Stable performance: Ensures consistent frequency output over varying environmental conditions.
  • Improved signal integrity: Minimizes timing errors due to low jitter.
  • Energy efficient: Extends battery life in portable applications.

Additional Details:

The SG5032CCN series crystal oscillators are designed for automated assembly and reflow soldering. The specific model HJGA3 indicates particular performance characteristics and tolerances. The oscillator requires a supply voltage within a specified range. The output signal is typically a CMOS-compatible signal. Its small size and robust performance make it ideal for modern electronic devices where space and reliability are critical. Consult the datasheet for precise electrical characteristics, soldering recommendations, and environmental ratings.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5495 $61.9800
95+ $1.2714 $120.7830
145+ $1.2317 $178.5965
195+ $1.1920 $232.4400
255+ $1.1522 $293.8110
340+ $1.0330 $351.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess