EN
  • EN
  • DE

R8025AA

Part No R8025AA
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 289908-R8025AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8025AA CAD Model

Description

The Epson R8025AA is a real-time clock (RTC) module known for its low power consumption and high accuracy. It is designed to provide precise timekeeping in a variety of applications, even when the main power source is unavailable. This module incorporates a 32.768 kHz crystal oscillator and a CMOS RTC IC, offering a complete timekeeping solution. The R8025AA is commonly used in devices that require accurate date and time tracking with minimal power draw.

Applications:

  • Consumer Electronics: Used in devices like digital cameras, audio players, and home appliances to maintain accurate time.
  • Industrial Equipment: Employed in industrial control systems, data loggers, and measurement devices.
  • Medical Devices: Integrated into medical equipment such as patient monitors and diagnostic tools.
  • Automotive Systems: Used in car navigation systems, dashboard clocks, and telematics units.
  • IoT Devices: Ideal for IoT devices that require accurate timekeeping for data synchronization and event logging.

Features:

  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered devices.
  • High Accuracy: Provides accurate timekeeping with minimal drift.
  • Integrated Crystal Oscillator: Includes a built-in 32.768 kHz crystal oscillator.
  • I2C Interface: Communicates with the host microcontroller via the I2C interface.
  • Backup Battery Support: Can be powered by a backup battery to maintain timekeeping during power outages.
  • Calendar Function: Provides calendar functions including year, month, day, and day of the week.
  • Alarm Function: Offers alarm functions to trigger events at specific times.

Benefits:

  • Accurate Timekeeping: Ensures accurate date and time tracking, improving overall system reliability.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Easy Integration: I2C interface simplifies integration with microcontrollers and other system components.
  • Reliable Operation: Built-in crystal oscillator and backup battery support ensure reliable timekeeping even during power interruptions.
  • Versatile Functionality: Calendar and alarm functions provide additional features for various applications.
  • Small Size: Compact module size allows for easy placement in space-constrained devices.

Additional Details:

The R8025AA operates over a wide temperature range and is available in a compact surface-mount package. It is designed to provide a stable and accurate timekeeping solution for a variety of applications. The module's integrated crystal oscillator ensures reliable operation without the need for external components. The I2C interface supports standard and fast modes for flexible communication with the host microcontroller. It also integrates a programmable square wave output, which can be used as a general-purpose clock source.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess