EN
  • EN
  • DE

RTC8593A

Part No RTC8593A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 302054-RTC8593A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC8593A CAD Model

Description

The RTC8593A is a Real-Time Clock (RTC) IC manufactured by Epson. This device is designed for applications requiring accurate timekeeping with low power consumption. It incorporates a 32.768 kHz crystal oscillator, calendar, alarm function, and I2C interface. This RTC provides time and date information, and it is suitable for battery-powered applications that require long-term timekeeping.

Applications

  • Consumer Electronics: Portable media players, digital cameras, and mobile devices.
  • Industrial Control: Data loggers, process controllers, and monitoring equipment.
  • Metering: Smart meters for electricity, water, and gas consumption.
  • Office Automation: Printers, copiers, and fax machines requiring time synchronization.
  • Point-of-Sale (POS) Systems: Cash registers and payment terminals.
  • Automotive: Car navigation systems and telematics devices.

Features

  • Low Power Consumption: Minimizes battery drain, extending the operational life of portable devices.
  • I2C Serial Interface: Enables easy communication with microcontrollers and other digital devices.
  • Calendar and Time Functions: Provides year, month, day, weekday, hours, minutes, and seconds.
  • Alarm Function with Interrupt Output: Generates an interrupt signal when a pre-set alarm time is reached.
  • Automatic Switching to Backup Power: Seamlessly switches to a backup power source (e.g., battery) in the event of a main power failure.
  • Programmable Clock Output: Allows generating a clock signal with programmable frequency for other system components.
  • Small Package Size: Available in compact packages such as SOP, reducing board space requirements.

Benefits

  • Accurate and Reliable Timekeeping: Ensures precise time information for various applications.
  • Long Battery Life: Low power consumption leads to prolonged battery life.
  • Simplified System Integration: Easy to integrate with existing systems through the I2C interface.
  • Reduced System Cost: Integration minimizes the need for external components.
  • Robust Performance: Reliable operation in different environmental conditions.
  • Data Logging Support: Suitable for time-stamping data in data logging systems.

Additional Details

The RTC8593A operates from a supply voltage of 1.8V to 5.5V. It uses a standard 32.768 kHz crystal oscillator. The operating temperature range typically spans from -40°C to +85°C. This device is often used in embedded systems and other applications that require accurate and continuous timekeeping.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess