S1D13513B01B100

Part No S1D13513B01B100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Linear - Video Processing
Description IC GRAPHIC LCD CTRLR 256-PBGA / Video IC Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Epson Electronics America Inc-Semiconductor Div
Package Tray
Product Status Active
Base Product Number S1D13513
Standard Package 85 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 304700-S1D13513B01B100

Description

The 304700-S1D13513B01B100 is a Controller integrated circuit (IC) designed for video processing applications. It is manufactured by Epson Electronics America Inc-Semiconductor Div. This IC comes in a tray package and has a standard package size of 85 pcs. The 304700-S1D13513B01B100 is an active product and belongs to the S1D13513 base product number series. It is suitable for use in video display systems and offers reliable performance. This IC is classified as EAR99 and has an HTSUS code of 8542.31.0001.

You May Also Be Interested in

National Semiconductor (TI)
DVI, HDMI Retimer with Input Equalization and Output De-Emphasis
Lowest to $16.4240
NXP
Lowest to $1.3670
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Lowest to $3.4690
New Japan Radio
Need more? Email Us
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Vertical Deflection Output Circuit
Lowest to $1.1560
Harris Corporation
VIDEO IF AMPLIFIER / Video IC 28-DIP Package
Need more? Email Us
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $27.4950
Gennum
Video Buffer with Precision Strobed DC Restore
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $12.7509 $51.0036
10+ $10.4623 $104.6230
15+ $10.1354 $152.0310
21+ $9.8084 $205.9764
27+ $9.4815 $256.0005
36+ $8.5006 $306.0216
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention