EN
  • EN
  • DE

SED9420MAC

Part No SED9420MAC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318456-SED9420MAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SED9420MAC CAD Model

Description

The SED9420MAC is a LCD Controller/Driver IC manufactured by Epson Electronics America Inc-Semiconductor Div. It is specifically designed for driving small to medium-sized LCD panels, offering a comprehensive solution for displaying text and graphics. The SED9420MAC is known for its low power consumption and versatility, making it suitable for various portable and embedded applications.

Applications

  • Mobile Communication Devices
  • Handheld Gaming Consoles
  • Portable Navigation Systems
  • Industrial Control Panels
  • Medical Instruments

Features

  • Integrated LCD Driver: Simplifies display interface and reduces component count.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Flexible Interface: Supports various communication protocols (e.g., SPI, I2C, parallel).
  • Built-in Character Generator: Facilitates easy text display.
  • Adjustable Contrast and Brightness: Allows for customized display settings.

Benefits

  • Extended Battery Life: Low power operation enables longer usage time in portable devices.
  • Simplified Design: Integrated driver and character generator reduce design complexity.
  • Easy Integration: Flexible interface options streamline connectivity to host systems.
  • Clear Text and Graphics: Supports high-quality display of information.
  • Customizable Display: Adjustable contrast and brightness enhance user experience.

Additional Details

The SED9420MAC display controller supports different LCD panel types and resolutions. Refer to the device datasheet for detailed specifications regarding supported display sizes, voltage requirements, and interface timings. It often includes power-saving modes to further minimize power consumption when the display is not actively updating. The driver is designed to be robust and reliable for long-term operation in various environments.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess