EN
  • EN
  • DE

SG-615P-3.0720MHZ

Part No SG-615P-3.0720MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189310-SG-615P-3.0720MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-615P-3.0720MHZ CAD Model

Description

The SG-615P-3.0720MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate 3.0720MHz clock signal for a variety of electronic devices. The oscillator is known for its compact size, low power consumption, and high reliability, making it suitable for applications requiring efficient and precise timing in a small form factor.

Applications:

  • Microcontrollers and Microprocessors
  • Low-Speed Communication Devices (e.g., serial communication)
  • Audio Equipment
  • Embedded Systems
  • Real-Time Clocks (RTC)
  • Portable Electronic Devices

Features:

  • Precise Frequency Output: Generates a stable 3.0720MHz clock signal.
  • Miniature Package: Compact size ideal for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation suitable for battery-powered devices.
  • High Stability: Maintains frequency accuracy over varying temperature and voltage conditions.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Wide Operating Temperature Range: Functions reliably in diverse environmental conditions.

Benefits:

  • Reliable Timing: Ensures accurate and consistent clocking for system operations.
  • Compact Design: Allows for integration into small and portable devices.
  • Energy Efficient: Reduces power consumption, extending battery life in portable applications.
  • Stable Performance: Provides consistent frequency output under different operating conditions.
  • Easy Integration: Simple to interface with standard digital circuits.

Additional Details:

The 3.0720MHz frequency is often used in low-speed communication and audio applications. The SG-615P series is recognized for its robust design and high-quality performance, making it a reliable choice for applications requiring precise timing. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. Important technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, output voltage levels, and supply voltage requirements. The SG-615P-3.0720MHZ oscillator provides a cost-effective and dependable solution for generating stable clock signals in a variety of electronic devices, especially where space and power are limited. Epson's commitment to quality ensures reliable performance in demanding applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess