EN
  • EN
  • DE

SG-615P12.288MHZB

Part No SG-615P12.288MHZB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189306-SG-615P12.288MHZB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615P12.288MHZB CAD Model

Description

The SG-615P 12.288MHz is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal for various electronic systems. Known for its compact size and low power consumption, this oscillator is suitable for applications where space and energy efficiency are critical. The 'B' suffix in the part name might indicate specific characteristics related to tolerances, operating temperature range, or other performance parameters.

Applications:

  • Microcontrollers and Microprocessors
  • Communication Devices (e.g., UARTs, transceivers)
  • Audio Equipment
  • Embedded Systems
  • Industrial Control Systems
  • Real-Time Clocks (RTC)

Features:

  • Precise Frequency Output: Provides a stable 12.288MHz clock signal.
  • Miniature Package: Compact size for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation, suitable for battery-powered devices.
  • High Stability: Maintains accurate frequency over a wide range of temperatures and voltages.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Wide Operating Temperature Range: Designed to function reliably in diverse environments.

Benefits:

  • Reliable Timing: Ensures precise timing for critical system operations.
  • Compact Integration: Small footprint allows for easy integration into dense circuit boards.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Stable Performance: Maintains frequency accuracy under varying conditions.
  • Simplified Design: Easy to interface with standard CMOS logic.

Additional Details:

The 12.288MHz frequency is a standard clock rate used in various communication and digital signal processing applications. The SG-615P series is known for its robust design and reliability, making it a popular choice for embedded systems and consumer electronics. Specific technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, output voltage levels, and supply voltage requirements. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. The 'B' designation may indicate specific characteristics such as tighter frequency tolerance or extended temperature range compared to the base SG-615P model. Epson's reputation for quality and precision makes the SG-615P 12.288MHz a trusted component for ensuring accurate and stable timing in electronic devices.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess