EN
  • EN
  • DE

SG-645PCG 15.000000MHZ

Part No SG-645PCG 15.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189347-SG-645PCG 15.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-645PCG 15.000000MHZ CAD Model

Description

The SG-645PCG 15.000000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate clock signal at a frequency of 15.000000 MHz. This oscillator is designed for a broad range of applications requiring precision timing.

Applications

  • Microcontroller Clocking
  • Real-Time Clocks (RTC)
  • Industrial Control Systems
  • Communication Equipment
  • Portable Electronics

Features

  • Frequency: 15.000000 MHz
  • Package: Surface Mount Device (SMD) for automated assembly.
  • Operating Temperature: Wide temperature range for robust operation.
  • Supply Voltage: Compatible with standard voltage levels.
  • Frequency Stability: High stability across temperature variations.
  • Low Jitter: Low phase noise for reliable performance.
  • Output Waveform: CMOS output, compatible with digital logic.
  • Power Consumption: Low power consumption for energy-efficient designs.

Benefits

  • Precise Timing: Stable clock source for synchronous operations.
  • Compact Size: Small footprint on the PCB, ideal for miniaturization.
  • Durable: Reliable operation under harsh environmental conditions.
  • Easy to Use: Simple integration with existing designs.
  • Cost-Effective: Reduces overall system costs.
  • Enhanced Performance: Accurate clock signal minimizes data errors.

Additional Details

This crystal oscillator incorporates a quartz crystal resonator, known for its stability and precision. Encapsulated in a ceramic package, it provides environmental protection and ensures consistent performance. The SG-645PCG series comes in various frequency options, catering to diverse clocking requirements. Designers should refer to the manufacturer's datasheet for comprehensive electrical specifications, including frequency tolerance, aging characteristics, and load capacitance. The SMD package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. Careful consideration of the datasheet parameters is crucial to ensure proper circuit design and optimal performance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess