EN
  • EN
  • DE

SG-645PCW 85.000000MHZ C

Part No SG-645PCW 85.000000MHZ C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189354-SG-645PCW 85.000000MHZ C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-645PCW 85.000000MHZ C CAD Model

Description

The SG-645PCW 85.000000MHZ C is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div, providing a stable and accurate clock signal at 85.000000 MHz. It is designed for applications requiring precise timing and reliable performance in various operating conditions.

Applications

  • High-speed data communication
  • Microprocessor and microcontroller clock sources
  • Networking equipment
  • Test and measurement instruments
  • High-resolution imaging systems

Features

  • Frequency: 85.000000 MHz
  • Package: Surface Mount Device (SMD) for automated assembly and compact design.
  • Operating Temperature Range: Wide temperature range ensures reliable operation in diverse environments.
  • Supply Voltage: Operates at standard supply voltages, such as 3.3V or 5V, for easy integration.
  • Frequency Stability: High frequency stability over temperature variations, critical for precise timing.
  • Low Jitter: Low phase jitter characteristics, important for applications requiring clean clock signals and high data integrity.
  • Output Waveform: CMOS output, compatible with digital logic circuits.
  • Low Power Consumption: Optimized for low power consumption, suitable for battery-powered devices or energy-sensitive applications.

Benefits

  • Accurate Timing: Provides a stable and precise clock signal, essential for synchronous operations.
  • Compact Size: The small footprint allows for integration into space-constrained designs.
  • Robust Performance: The wide operating temperature range ensures consistent performance in various environments.
  • Simplified Design: The CMOS output and standard supply voltage simplify the design process.
  • Reduced System Cost: The integrated design minimizes the need for external components, reducing overall system costs.
  • Enhanced System Reliability: High stability and low jitter contribute to improved system reliability and reduced errors.

Additional Details

The SG-645PCW series offers different frequency options to cater to diverse clocking needs. The device is usually housed in a ceramic package, providing excellent environmental protection and long-term stability. Designers should consult the manufacturer's datasheet for detailed specifications, including frequency tolerance, aging characteristics, and output load capacitance. The SMD package facilitates automated assembly, which reduces manufacturing costs and increases production efficiency. Proper circuit design and careful attention to datasheet specifications are essential to ensure optimal performance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess