EN
  • EN
  • DE

SG-8002CE-22.000000MHZ

Part No SG-8002CE-22.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189372-SG-8002CE-22.000000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002CE-22.000000MHZ CAD Model

Description

The SG-8002CE-22.000000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component generates a stable and precise clock signal, essential for the proper functioning of various electronic devices and systems. Its compact size, low power consumption, and robust performance make it suitable for a wide array of applications.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA and CPLD Devices
  • Real-Time Clocks (RTCs)
  • Communication Systems
  • Industrial Control Equipment

Features

  • Frequency: 22.000000 MHz
  • Output Waveform: CMOS
  • Supply Voltage: 3.3V or 5V (Check datasheet for exact specifications)
  • Frequency Stability: ±50 ppm (parts per million) or better
  • Operating Temperature Range: -40°C to +85°C (Typical)
  • Package Type: Surface Mount Device (SMD)
  • Tri-State Output Enable/Disable

Benefits

  • Accurate Timing: Provides a highly precise clock signal for reliable system operation.
  • Low Power: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Footprint: Saves valuable PCB space, allowing for compact designs.
  • Reliable Performance: Offers stable operation over a wide range of environmental conditions.
  • Broad Compatibility: Works seamlessly with various digital logic families.
  • Simplified Integration: Streamlines circuit design and manufacturing processes.

Additional Details

The SG-8002CE series oscillators offer customizable frequency options, catering to diverse application needs. It's critical to consult the official datasheet to confirm the exact voltage requirements, stability ratings, and operational temperature limits before integrating this component. The tri-state function enables the oscillator output to be switched on or off via an external control signal, which is useful for testing purposes, power management, or clock gating applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7087 $68.5435
11+ $11.2485 $123.7335
16+ $10.8963 $174.3408
22+ $10.5452 $231.9944
29+ $10.1940 $295.6260
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess