EN
  • EN
  • DE

SLA6330F

Part No SLA6330F
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 325526-SLA6330F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA6330F CAD Model

Description

The SLA6330F is a unipolar stepper motor driver IC manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to control stepper motors with high precision and efficiency. It is suitable for a wide range of applications that require precise motor control.

Applications:

  • Office Automation Equipment: Printers, scanners, and fax machines.
  • Industrial Automation: Robotics, CNC machines, and automated assembly lines.
  • Medical Equipment: Diagnostic equipment, laboratory automation, and drug delivery systems.
  • Security Systems: Pan-tilt-zoom cameras and access control systems.
  • Consumer Electronics: Projectors and other devices requiring precise motor control.

Features:

  • Unipolar Drive: Specifically designed for unipolar stepper motors.
  • High Efficiency: Optimized for efficient power utilization.
  • Built-in Protection Circuits: Overcurrent and thermal shutdown protection.
  • Precise Motor Control: Enables accurate positioning and speed control.
  • Compact Package: Space-saving design for easy integration.

Benefits:

  • Improved Performance: Provides reliable and accurate motor control.
  • Enhanced System Reliability: Built-in protection circuits prevent damage.
  • Reduced Power Consumption: Efficient design minimizes energy waste.
  • Simplified Design: Easy to integrate into existing systems.
  • Cost-Effective Solution: Provides a balance of performance and cost.

The SLA6330F typically operates with a specified voltage and current range, suitable for driving small to medium-sized stepper motors. It features control inputs for step and direction, simplifying the interface with a microcontroller or other control system. The device's compact package allows for easy integration into various applications, making it a versatile solution for stepper motor control needs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess