The SRM20L256LRM is a low-power static RAM (SRAM) manufactured by Epson Electronics America Inc-Semiconductor Div. This SRAM offers a memory capacity of 256K bits, organized as 32K words by 8 bits, providing a balance between memory size and data access speed. It's designed for applications where low power consumption is critical, such as portable devices and battery-backed systems.
Applications
- Portable electronic devices
- Battery-backed memory systems
- Low-power embedded systems
- Data logging applications
- Handheld instruments
Features
- Low power consumption
- 256K bit memory (32K x 8)
- Wide operating voltage range
- TTL-compatible inputs and outputs
- Three-state outputs
- Available in various package options
Benefits
- Extended battery life in portable devices.
- Reduced system power consumption.
- Easy integration with various digital systems.
- Flexible memory solution for different application needs.
- Reliable data storage in low-power environments.
Additional Details
The SRM20L256LRM operates over a wide voltage range and provides TTL-compatible inputs and outputs for easy interfacing with microprocessors and other digital logic circuits. The three-state outputs allow for efficient memory expansion and sharing of the data bus. The SRAM is designed to retain data even at very low voltages, making it suitable for battery-backed applications where continuous data storage is required. The availability of different package options allows for flexible integration into various system designs.