EN
  • EN
  • DE

TG-5010LH 19.200000MHZ

Part No TG-5010LH 19.200000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 365159-TG-5010LH 19.200000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG-5010LH 19.200000MHZ CAD Model

Description

The TG-5010LH 19.200000MHZ is a timing generator IC from Epson Electronics America Inc-Semiconductor Div, designed to provide a stable and accurate 19.2 MHz clock signal. This IC is essential for synchronizing operations in various electronic systems, ensuring precise and reliable performance. Its low-power consumption and compact size make it ideal for portable and embedded applications.

Applications:

  • Microcontroller Clock Source: Provides the primary clock signal for microcontrollers, ensuring proper operation.
  • Real-Time Clocks (RTC): Used in RTC modules to generate accurate timekeeping signals.
  • Communication Interfaces: Supports timing requirements for Ethernet, USB, and other communication protocols.
  • Audio and Video Processing: Generates clock signals for audio codecs, video encoders, and other multimedia components.
  • Industrial Control Systems: Provides precise timing for sensors, actuators, and other industrial automation equipment.

Features:

  • Stable 19.2 MHz Output: Provides a precise and reliable clock signal at 19.2 MHz.
  • Low Jitter: Minimizes timing variations, ensuring stable system performance.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Small Footprint: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage: Supports a wide range of operating voltages, providing design flexibility.

Benefits:

  • Precise Timing: Ensures accurate and reliable timing in electronic systems.
  • Reduced Power Consumption: Extends battery life in portable devices, making it suitable for low-power applications.
  • Compact Design: Enables the development of small and lightweight electronic devices.
  • Improved System Stability: Provides a stable clock signal, minimizing the risk of timing-related errors.
  • Enhanced Performance: Contributes to improved overall system performance and reliability.

Technical Specifications:

The datasheet for the TG-5010LH 19.200000MHZ will provide the specific technical details. Typical specifications include the output frequency (19.2 MHz), frequency stability (measured in PPM), operating voltage range (e.g., 1.6V to 3.6V), operating temperature range (e.g., -40°C to +85°C), output signal type (e.g., CMOS), and power consumption (typically in the microampere range). Package dimensions and pinout information are also critical for design and integration.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess