Products specifications

Contact Material Bronze
Contact Plating Gold
Current Rating 1.5 A
Depth 15.4 mm
Gender Male
Housing Material PBT
Length 25 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Columns 11
Number of Contacts 55
Number of Rows 7
Orientation Straight, Vertical
Pitch 2 mm
RoHS Compliant
Termination Press-Fit
Win Source Part Number 1189484-53009
Categories Backplane Connectors
Manufacturer ERNI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 53009 CAD Model

Description

The ERNI Electronics 1189484-53009 is a backplane connector with a pitch of 2mm and 55 male contacts.

  • Pitch: 2mm
  • Contacts: 55 Male
  • Rows: 7
  • Columns: 11
  • Termination: Press-fit
  • Housing Material: PBT
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Operating Temperature (Min): -55 °C
  • Operating Temperature (Max): 125 °C
  • Applications: Computers, telecommunication equipment, and consumer electronics

You May Also Be Interested in

Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF
Conec
CONN 32POS M R/A DIN41612
Lowest to $10.9388
ECAD model for 121A20779X
TE Connectivity
CONN HDR HI SPEED 60POS EDGE MT
Lowest to $32.6219
ECAD model for 6469354-1
Amphenol
CONN HDR HIGH SPEED
Need more? Email Us
ECAD model for 10115025-131LF
ITT Cannon, LLC
111995-0000
Need more? Email Us
ECAD model for DLM6-360PW6A
Amphenol
CONN BLADE PWR
Lowest to $6.9283
ECAD model for 10106269-0504001LF
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
Amphenol
V/T REC PWRBLADE
Need more? Email Us
ECAD model for 51742-11301200AALF
Amphenol
GRIPLET IDC CONNECTOR / 150 Connector Receptacle, Female Sockets Through Hole Natural High Speed
Lowest to $0.7321
ECAD model for 10127982-102LF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention