EN
  • EN
  • DE

STV5348D

Part No STV5348D
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER TELETEXT/VPS 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Video Decoder
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 087397-STV5348D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV5348D CAD Model

Description

The STV5348D from STMicroelectronics is a cutting-edge vertical deflection booster designed to drive the vertical deflection yoke of a CRT monitor. This high-performance integrated circuit (IC) is tailored to deliver a powerful and reliable performance in a compact form factor, making it an ideal choice for modern television designs and CRT displays.

Key Features

  • High Current Capability: The STV5348D is capable of driving high current loads, ensuring a strong and stable deflection signal for the CRT's yoke.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safety and reliability by preventing overheating, which can lead to circuit damage.
  • Low Power Dissipation: Designed with efficiency in mind, the STV5348D boasts low power dissipation, which contributes to reduced energy consumption and heat generation.
  • Excellent Linearity: The device provides excellent linearity, which is crucial for maintaining image accuracy and consistency across the entire display.
  • Flyback Generator: The integrated flyback generator supports high-voltage flyback pulses, which are necessary for the proper operation of CRT displays.

Applications

The STV5348D is primarily used in CRT-based television sets and computer monitors. Its robust design and reliable performance make it suitable for a wide range of CRT applications, including:

  • Standard and high-resolution monitors
  • Portable and flat-screen televisions
  • Professional video monitors
  • Industrial display systems

Technical Specifications

The STV5348D operates over a wide supply voltage range and is housed in a MiniDIP package for easy integration into various designs. It is designed to work seamlessly with other STMicroelectronics components, providing a complete solution for CRT vertical deflection systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics website or contact their technical support team for assistance.

You May Also Be Interested in

Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess