Products specifications

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Audio Decoder
Applications Sound Cards, Players, Recorders
Voltage - Supply, Digital 2.4V ~ 3.6V
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STA015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 700
Win Source Part Number 982297-STA015$
Ultra Librarian 3D Model Ultra Librarian STA015$ CAD Model

Description

The STA015$ is a cutting-edge MP3 decoder chip developed by STMicroelectronics, a leader in the semiconductor industry. This product is designed to provide a high-quality audio decoding solution for a range of applications, from portable MP3 players to automotive audio systems. With its compact design and low power consumption, the STA015$ is an ideal choice for integrating MP3 playback functionality into various electronic devices.

Key Features

  • High-Quality Audio: The STA015$ supports MPEG 1/2/2.5 Layer 3 audio decoding, ensuring high-fidelity sound reproduction for an immersive listening experience.
  • Low Power Consumption: Engineered for efficiency, the chip operates with minimal power requirements, making it suitable for battery-powered devices.
  • Flexibility: It offers a flexible interface with both SPI and I2C protocols, allowing for easy integration with a variety of microcontrollers and processors.
  • Compact Size: The small footprint of the STA015$ makes it an excellent choice for space-constrained applications.

Applications

The versatility of the STA015$ allows it to be used in a wide array of products. Some of the typical applications include:

  • Portable MP3 players
  • Car audio systems
  • Home audio systems
  • PA systems
  • MP3-based alarm clocks

Technical Specifications

The STA015$ boasts an impressive set of technical specifications that enable it to deliver superior audio performance:

  • Decoding: MPEG 1/2/2.5 Layer 3 (MP3)
  • Audio Output: Supports a wide range of bit rates and sampling frequencies
  • Interface: SPI and I2C bus interfaces
  • Supply Voltage: Designed for low-voltage operation

For detailed technical specifications and application notes, customers are encouraged to consult the STA015$ datasheet available on the STMicroelectronics website.

Support and Quality

STMicroelectronics is committed to providing comprehensive support and ensuring the highest quality standards for the STA015$. Customers can access technical support, reference designs, and development tools to facilitate the integration of the STA015$ into their products.

You May Also Be Interested in

Texas Instruments
NTSC/PAL/SECAM 4×10-Bit Digital Video Decoder With Macrovision™ Detection, YPbPr Inputs, 5-Line Comb Filter, and SCART Support
Lowest to $21.3295
ECAD model for TVP5146M2IPFP
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.4511
ECAD model for TW9900-NA1-GR
Texas Instruments
STANDALONE IrDAE ENCODER AND DECODER
Lowest to $2.2788
ECAD model for TIR1000IPW
Texas Instruments
NTSC/PAL Digital Video Decoder With Macrovision Detection
Lowest to $28.1053
ECAD model for TVP5040CPFP
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
Lowest to $25.6016
ECAD model for BU9457KV-E2
Rohm Semiconductor
Lowest to $4.0037
ECAD model for BU9459KV
Texas Instruments
IC VIDEO DECODER 48BGA
Lowest to $17.5074
ECAD model for TVP5151ZQCR
Analog Devices Inc.
10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $16.6893
ECAD model for ADV7181DWBCPZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention