EN
  • EN
  • DE

TVP5040CPFP

Part No TVP5040CPFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description NTSC/PAL Digital Video Decoder With Macrovision Detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Video Decoder
Applications Conferencing, Set-Top Boxes
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
RoHS State Request Verification
Win Source Part Number 1275026-TVP5040CPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TVP5040
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TVP5040CPFP CAD Model

Description

The TVP5040CPFP is a high-performance, low-power video decoder from Texas Instruments, designed to convert analog video signals into digital form for a wide range of applications. This integrated circuit is particularly well-suited for use in digital video cameras, surveillance systems, and any multimedia device requiring video capture capabilities.

Key Features

  • Multi-Format Support: The TVP5040CPFP is capable of decoding a variety of video formats, including NTSC, PAL, and SECAM. This makes it versatile and ideal for use in international products.
  • High-Quality Video: With advanced 10-bit A/D conversion and 2D comb filtering, the TVP5040CPFP ensures crisp and clear video output, minimizing artifacts and noise.
  • Flexible Output Formats: The device supports multiple digital video output formats, including ITU-R BT.656 and 601, allowing for easy integration with a range of digital processors.
  • Programmable Video Controls: Users can adjust various video parameters such as brightness, contrast, saturation, and hue to suit specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5040CPFP is ideal for portable and battery-operated devices.

Applications

The TVP5040CPFP is well-suited for a variety of applications, including:

  • Digital video cameras
  • Video surveillance systems
  • Personal video recorders (PVRs)
  • Video conferencing equipment
  • Automotive vision systems

Technical Specifications

Parameter Value Supply Voltage 3.3V Operating Temperature -40°C to 85°C Package 80-TQFP

For more detailed information, designers and engineers can access the full datasheet and support documentation on the Texas Instruments website. With its robust feature set and flexibility, the TVP5040CPFP stands out as a reliable choice for high-quality video decoding in a range of electronic products.

You May Also Be Interested in

LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0940 $50.1880
5+ $20.5899 $102.9495
8+ $19.9465 $159.5720
11+ $19.3030 $212.3330
14+ $18.6596 $261.2344
18+ $16.7293 $301.1274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess