EN
  • EN
  • DE

MAX9000EUA+

Part No MAX9000EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8UMAX / Amplifier, Comparator, Reference IC Smart Card 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9000
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 487462-MAX9000EUA+
Ultra Librarian 3D Model Ultra Librarian MAX9000EUA+ CAD Model

Description

The MAX9000EUA+ is a high-performance, low-power, operational amplifier from Maxim Integrated, designed to cater to a wide array of applications requiring precision and efficiency. This operational amplifier is particularly well-suited for portable and space-constrained applications due to its ultra-small packaging and low-voltage operation.

Key Features:

  • Power Supply Range: The MAX9000EUA+ operates on a single supply voltage ranging from +2.7V to +5.5V, making it versatile for various circuit designs.
  • Low Quiescent Current: With a quiescent current of just 750µA, this op-amp is optimized for battery-powered devices, where power conservation is critical.
  • High Output Drive: Capable of delivering 40mA of output current, it can drive heavier loads when necessary.
  • High Speed: It boasts a gain-bandwidth product of 8MHz, ensuring high-speed performance for signal processing applications.
  • Low Distortion: The device offers low distortion characteristics, making it suitable for audio and other high-fidelity applications.
  • Temperature Range: The MAX9000EUA+ operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Audio and Signal Processing
  • Sensor Interfaces

The MAX9000EUA+ comes in a miniature 8-pin µMAX package, which is highly beneficial for compact designs. Its combination of features, such as the low offset voltage and high output current, make it an ideal choice for designers looking for a reliable and efficient operational amplifier. Maxim Integrated's commitment to quality ensures that the MAX9000EUA+ will provide consistent performance and durability for your electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess