EN
  • EN
  • DE

TIR1000IPW

Part No TIR1000IPW
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description STANDALONE IrDAE ENCODER AND DECODER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Infrared Encoder/Decoder
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1267474-TIR1000IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIR1000I
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TIR1000IPW CAD Model

Description

The TIR1000IPW is a cutting-edge interface IC designed by Texas Instruments, renowned for its innovation in semiconductor technology. This device is specifically engineered to facilitate efficient and reliable communication between data terminals and IrDA-compliant infrared transceivers. As a stand-alone encoder and decoder, the TIR1000IPW is an integral component for applications requiring wireless infrared data communication.

Key Features

  • IrDA Compatibility: Fully compliant with the latest IrDA physical layer standards, ensuring seamless integration with a wide range of infrared data communication devices.
  • Flexible Baud Rates: Supports variable baud rates from 2.4 kbps to 115.2 kbps, catering to diverse application requirements and optimizing data transfer speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the TIR1000IPW operates with minimal power draw, making it ideal for battery-powered devices.
  • Simple Interface: The device features a straightforward UART interface, providing easy connection to microcontrollers and facilitating quick data exchange.
  • Enhanced Functionality: It includes built-in features such as a Glitch Filter to manage signal noise and a Link Status Indicator to monitor communication integrity.

Applications

The TIR1000IPW is versatile and can be utilized in a variety of applications where wireless infrared communication is essential. Common use cases include:

  • Wireless Data Logging
  • Portable Medical Devices
  • Consumer Electronics
  • Point-of-Sale Terminals
  • Industrial Control Systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 5.5V Operating Temperature Range -40°C to +85°C Package Type 14-Pin TSSOP RoHS Compliance Yes

Overall, the TIR1000IPW from Texas Instruments is a robust and reliable solution for developers looking to implement infrared communication in their designs, offering ease of use, flexibility, and high performance.

You May Also Be Interested in

Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6436 $51.4880
190+ $0.5281 $100.3390
295+ $0.5116 $150.9220
405+ $0.4951 $200.5155
525+ $0.4786 $251.2650
700+ $0.4291 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess